SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQPF Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
| Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 83T2757 | 590-EVQ-PF103M | EVQ-PF103M |
| Product Name | Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic | SWITCH TACTILE SPST-NO 0.02A 15V | Switches - Tactile Switches |
| Terminal Type | Through Hole | PC Pin | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) |
| Switch Type | Tact Switch | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact |