TE Connectivity Tactile Switches FSM8JSMA

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - FSM8JSMA-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
FSM8JSMA-ND
Tactile Switches FSM8JSMA-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Spno, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity - 95M4264 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity
95M4264
Switch, Spno, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity 95M4264
SWITCH, SPNO, 0.05A, 24VDC, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes

SWITCH, SPNO, 0.05A, 24VDC, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches - FSM8JSMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
FSM8JSMA
Switches - Tactile Switches FSM8JSMA
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSM8JSMA-ND 95M4264 FSM8JSMA
Product Name Tactile Switches Switch, Spno, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HKP-2C - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details