Panasonic Tactile Switches - EVQ-P4403M EVQ-P4403M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 738191-EVQ-P4403M Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: Edge Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 500,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.10mm Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 738191-EVQ-P4403M Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: Edge Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 500,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.10mm Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-P4403M
738191-EVQ-P4403M
Tactile Switches - EVQ-P4403M 738191-EVQ-P4403M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 738191-EVQ-P4403M Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: Edge Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 500,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.10mm Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 738191-EVQ-P4403M
Packaging: Reel
Termination Style: SMD (SMT) Tab
Mounting Style: Edge Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Actuator Orientation: Side Actuated
Outline: 6.20mm x 2.55mm
Illumination: Non-Illuminated
Operating Force: 240gf
Mechanical Life: 500,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Actuator Length, Right Angle: 2.10mm
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.02A at 15VDC

Buy Now
Switches - Tactile Switches - EVQ-P4403M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P4403M
Switches - Tactile Switches EVQ-P4403M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 738191-EVQ-P4403M EVQ-P4403M
Product Name Tactile Switches - EVQ-P4403M Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD4 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2065P-BB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
B3F Tactile Switch - B3F-1110 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers