Win Source Part Number: 1376484-KSEK43GLFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSE
Package: Tape & Reel
Product Status: Active
Base Product Number: KSEK43
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 300,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 225gf
Switch Travel: 0.30mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches Low Profile Tact Switch
50mA 6.2mm 225gf 32V 6.25mm 1.4mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376484-KSEK43GLFS | CKN10888CT-ND | CKN10888TR-ND | KSEK43GLFS | KSEK43GLFS | KSEK43GLFS | KSEK43GLFS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO |
| Min. Actuating Force | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2294 kg) | 0.5 lbs (0.2250 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2294 kg) | 0.5 lbs (0.2250 kg) | 0.5 lbs (0.2250 kg) |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |