C&K Components Tactile Switches KSC321G

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1268-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1268-2-ND
Tactile Switches 401-1268-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KSC321G
1193591-KSC321G
Tactile Switches - KSC321G 1193591-KSC321G
Manufacturer: C&K Win Source Part Number: 1193591-KSC321G Packaging: Cut Tape (CT) Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.20mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 300,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC

Manufacturer: C&K
Win Source Part Number: 1193591-KSC321G
Packaging: Cut Tape (CT)
Termination Style: Gull Wing
Mounting Style: SMD
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 300,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 3.50mm
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 32VDC

Buy Now
Switches - Tactile Switches - KSC321G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC321G
Switches - Tactile Switches KSC321G
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1268-2-ND 1193591-KSC321G KSC321G
Product Name Tactile Switches Tactile Switches - KSC321G Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
Tactile Switches - 2331398-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details