Manufacturer: C&K Components
Win Source Part Number: 843394-KMR231GLFS
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches Spst-No 300Gf Gw Smd
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 843394-KMR231GLFS | KMR231GLFS | 174-KMR231GLFS | KMR231GLFS | KMR231GLFS |
| Product Name | Tactile Switches - KMR231GLFS | Switches - Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 32V | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | Off-Mom | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | ||
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) |