SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Light Touch IP68 1.6NF 4.1x4.1x0.58mm
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 83T2827 | EVQ-P6LB55 | 590-EVQ-P6LB55 | EVQ-P6LB55 |
| Product Name | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches | SWITCH TACTILE SPST-NO 0.02A 15V | Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Surface Mount Technology; J Lead | Gull Wing Lead | |
| Features | RoHS | RoHS | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom |