Manufacturer: C&K Components
Win Source Part Number: 922523-KSC323JLFG
Series: KSC
Operating Temperature Range: -40°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC3
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1768-6, Y31B13113FP LFG, KSC323J LFG, 2266-KSC323JLFG, 401-1768-2, 401-1768-1, *KSC323JLFG
Tactile Switches Gold 160Gf J-Lead
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 922523-KSC323JLFG | KSC323JLFG | KSC323JLFG | KSC323JLFG |
| Product Name | Tactile Switches - KSC323JLFG | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | J Form Lead | J Lead | ||
| Features | RoHS | |||
| Min. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.2000 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) |