Panasonic Tactile Switches - EVP-AF5B65 EVP-AF5B65

Description
Manufacturer: Panasonic Win Source Part Number: 918762-EVP-AF5B65 Series: EVPAF Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P122441DKR, P122441TR, EVPAF5B65, P122441CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918762-EVP-AF5B65 Series: EVPAF Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P122441DKR, P122441TR, EVPAF5B65, P122441CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AF5B65
918762-EVP-AF5B65
Tactile Switches - EVP-AF5B65 918762-EVP-AF5B65
Manufacturer: Panasonic Win Source Part Number: 918762-EVP-AF5B65 Series: EVPAF Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P122441DKR, P122441TR, EVPAF5B65, P122441CT

Manufacturer: Panasonic
Win Source Part Number: 918762-EVP-AF5B65
Series: EVPAF
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P122441DKR, P122441TR, EVPAF5B65, P122441CT

Buy Now Datasheet
Switches - Tactile Switches - EVP-AF5B65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVP-AF5B65
Switches - Tactile Switches EVP-AF5B65
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-AF5B65
Tactile Switches EVP-AF5B65
Tactile Switches SPST-NO Force 3.4 N OFF-(ON) .65mm H

Tactile Switches SPST-NO Force 3.4 N OFF-(ON) .65mm H

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918762-EVP-AF5B65 EVP-AF5B65 EVP-AF5B65
Product Name Tactile Switches - EVP-AF5B65 Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3469 kg) 0.5 lbs (0.2243 kg)
Max. Actuating Force 0.8 lbs (0.3469 kg) 0.5 lbs (0.2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 450-1-1825910-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
B3F Tactile Switch - B3F-6122 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details