C&K Components Tactile Switches - KSC341GLFS KSC341GLFS

Description
Manufacturer: C&K Components Win Source Part Number: 843933-KSC341GLFS Series: KSC Features: Tactile Switch Package: Reel - TR Family Name: KSC3 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KSC341GLFS, KSC341G LFS, 401-1769-6, 2266-KSC341GLFS, 401-1769-2, 401-1769-1, Y31B41117FP LFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 843933-KSC341GLFS Series: KSC Features: Tactile Switch Package: Reel - TR Family Name: KSC3 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KSC341GLFS, KSC341G LFS, 401-1769-6, 2266-KSC341GLFS, 401-1769-2, 401-1769-1, Y31B41117FP LFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC341GLFS
843933-KSC341GLFS
Tactile Switches - KSC341GLFS 843933-KSC341GLFS
Manufacturer: C&K Components Win Source Part Number: 843933-KSC341GLFS Series: KSC Features: Tactile Switch Package: Reel - TR Family Name: KSC3 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KSC341GLFS, KSC341G LFS, 401-1769-6, 2266-KSC341GLFS, 401-1769-2, 401-1769-1, Y31B41117FP LFS

Manufacturer: C&K Components
Win Source Part Number: 843933-KSC341GLFS
Series: KSC
Features: Tactile Switch
Package: Reel - TR
Family Name: KSC3
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: *KSC341GLFS, KSC341G LFS, 401-1769-6, 2266-KSC341GLFS, 401-1769-2, 401-1769-1, Y31B41117FP LFS

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC341GLFS
Tactile Switches KSC341GLFS
Tactile Switches SPST-NO G 300g

Tactile Switches SPST-NO G 300g

Buy Now Datasheet
Tactile Switches - KSC341GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC341GLFS
Tactile Switches KSC341GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Switches - Tactile Switches - KSC341GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC341GLFS
Switches - Tactile Switches KSC341GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 843933-KSC341GLFS KSC341GLFS KSC341GLFS KSC341GLFS
Product Name Tactile Switches - KSC341GLFS Tactile Switches Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead Gull Wing
Features RoHS
Min. Actuating Force 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers