SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQPF Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PF306K | EVQ-PF306K | 83T2767 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-Mom | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) |