Win Source Part Number: 973394-KMS233GLFG
Category: Switches>Tactile Switches
Series: KMS
Termination Style: Gull Wing
Package: Tape & Reel
Ingress Protection: IP40
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.01A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: KMS233GTR,*LMS233G LFG,KMS233G,401-1276
Base Product Number: KMS23
SWITCH TACTILE SPST-NO 0.01A 50V
Tactile Switches Switch Tact Spst-No Mom Smt Gull
SWITCH TACTILE SPST-NO 0.01A 50V
SWITCH TACTILE SPST-NO 0.01A 50V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 973394-KMS233GLFG | KMS233GLFG | KMS233GLFG | KMS233GLFG | 174-KMS233GLFG |
| Product Name | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | SWITCH TACTILE SPST-NO 0.01A 50V |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |