Panasonic Switches - Tactile Switches EVQ-PAE05R

Description
Win Source Part Number: 959855-EVQ-PAE05R Category: Switches>Tactile Switches Series: EVQPA Termination Style: PC Pin Package: Bulk Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): MC32829; EVQ-PAE09K; EVQ-21505R; EVQ-21509KEVQPAE05R; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12192S-NDR,EVQ-PAE0 5R-ND,P12192S,EVQPAE 05R Base Product Number: EVQ-PA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959855-EVQ-PAE05R Category: Switches>Tactile Switches Series: EVQPA Termination Style: PC Pin Package: Bulk Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): MC32829; EVQ-PAE09K; EVQ-21505R; EVQ-21509KEVQPAE05R; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12192S-NDR,EVQ-PAE0 5R-ND,P12192S,EVQPAE 05R Base Product Number: EVQ-PA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
959855-EVQ-PAE05R
Switches - Tactile Switches 959855-EVQ-PAE05R
Win Source Part Number: 959855-EVQ-PAE05R Category: Switches>Tactile Switches Series: EVQPA Termination Style: PC Pin Package: Bulk Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): MC32829; EVQ-PAE09K; EVQ-21505R; EVQ-21509KEVQPAE05R; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12192S-NDR,EVQ-PAE0 5R-ND,P12192S,EVQPAE 05R Base Product Number: EVQ-PA Product Status: Obsolete

Win Source Part Number: 959855-EVQ-PAE05R
Category: Switches>Tactile Switches
Series: EVQPA
Termination Style: PC Pin
Package: Bulk
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 5.00mm
Alternative Parts (Cross-Reference): MC32829; EVQ-PAE09K; EVQ-21505R; EVQ-21509KEVQPAE05R;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P12192S-NDR,EVQ-PAE05R-ND,P12192S,EVQPAE05R
Base Product Number: EVQ-PA
Product Status: Obsolete

Buy Now Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic - 52W2474 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
52W2474
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic 52W2474
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-PAE05R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PAE05R
Switches - Tactile Switches EVQ-PAE05R
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 959855-EVQ-PAE05R 52W2474 EVQ-PAE05R
Product Name Switches - Tactile Switches Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825910-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3349-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers