SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:EVQPJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 83T2770 | EVQ-PJG05Q |
| Product Name | Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range Panasonic | Switches - Tactile Switches |
| Terminal Type | Through Hole | |
| Features | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact |