SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Switch Light Touch 6mm Square SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 52W2530 | EVQ-Q2Y01W | EVQ-Q2Y01W |
| Product Name | Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches | Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Leadless | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3568 kg) |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact |