The Panasonic tactile switch (part number 83T2735) is a surface mount SPST-NO switch designed for applications requiring a compact and reliable switching solution. It features external dimensions of 3.5 mm x 2.9 mm and a height of 1.7 mm, making it suitable for integration into portable electronic devices such as mobile phones and digital cameras. This switch has a contact rating of 20 mA at 15 VDC and offers a maximum operating force of 5.0 N, with various options available for operating force, including 1.0 N, 1.6 N, 2.4 N, 3.5 N, and 5.0 N. The contact resistance is specified at a maximum of 100 mΩ, and it has an insulation resistance of at least 100 MΩ at 100 VDC. The switch is rated for a dielectric withstand voltage of 250 VAC for one minute. The operating temperature range is from -40 °C to +85 °C, ensuring functionality in diverse environments. The switch is designed for a minimum operating life of 1,000,000 cycles at lower forces and 500,000 cycles at higher forces, indicating durability for long-term use. It is packaged in embossed taping with a minimum order quantity of 5,000 pieces.
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 1.6N
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, FULL REEL; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVP-AA202K | 590-EVP-AA202K | EVP-AA202K | 83T2735 |
| Product Name | Switches - Tactile Switches | SWITCH TACTILE SPST-NO 0.02A 15V | Tactile Switches | Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.5 lbs (0.2243 kg) | 0.4 lbs (0.1600 kg) |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.5 lbs (0.2243 kg) |