Panasonic Switches - Tactile Switches EVQ-PAE07K

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-PAE07K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PAE07K
Switches - Tactile Switches EVQ-PAE07K
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic - 52W2475 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
52W2475
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic 52W2475
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-PAE07K 52W2475
Product Name Switches - Tactile Switches Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331372-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details