Win Source Part Number: 1232951-KSC441J70SH
Category: Switches>Tactile Switches
Series: KSC
Termination Style: J Lead
Package: Tape & Reel (TR),Cut Tape (CT)
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 1,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.75mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 400gf
Mechanical Life: 300,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 5.20mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *KSC441J,KSC441JB,KS
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1232951-KSC441J70SH | 401-1082-2-ND | 174-KSC441J70SH | KSC441J70SH |
| Product Name | Switches - Tactile Switches | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 32V | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) |
| Max. Actuating Force | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton |