C&K Components Switches - Tactile Switches KSA0M432LFT

Description
SWITCH TACTILE SPST-NO 0.01A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.01A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches KSA0M432LFT
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSA0M432LFT
Tactile Switches KSA0M432LFT
Tactile Switches Switch Tact Spst Vert Mark Ii

Tactile Switches Switch Tact Spst Vert Mark Ii

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSA0M432LFT KSA0M432LFT
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 486-4284-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers