Tactile Switches Light Touch Switch Over Travel Type
SWITCH TACTILE SPST-NO 0.05A 30V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-P0E07K | EVQ-P0E07K |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.0714 kg) | 0.2 lbs (0.0750 kg) |
| Max. Actuating Force | 0.2 lbs (0.0714 kg) | 0.2 lbs (0.0750 kg) |