SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Tactile Switches FLAT ACT 1NF 6x6x9.5mm
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 52W2468 | EVQ-PAC09K | EVQ-PAC09K | EVQ-PAC09K |
| Product Name | Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Terminal Type | Through Hole | Solder Pin | PC Pin | |
| Features | RoHS | RoHS | ||
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Max. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |