Panasonic Switches - Tactile Switches EVQ-P2T02M

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-P2T02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2T02M
Switches - Tactile Switches EVQ-P2T02M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2T02M
Tactile Switches EVQ-P2T02M
Tactile Switches FLAT ACT 2.4NF 4.7x3.5x2.1mm

Tactile Switches FLAT ACT 2.4NF 4.7x3.5x2.1mm

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 01X1653 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
01X1653
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 01X1653
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; IP Rating:-; Height:2.1mm RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; IP Rating:-; Height:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P2T02M EVQ-P2T02M 01X1653
Product Name Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2447 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 67743091 - Radwell International
Specs
Switch Type Tact Switch
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
2 suppliers