E-Switch, Inc. Tactile Switches GS10.00F130QP

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG2519-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2519-ND
Tactile Switches EG2519-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-GS10.00F130QP
TACT

TACT

Supplier's Site
Tactile Switches - GS10.00F130QP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
GS10.00F130QP
Tactile Switches GS10.00F130QP
Tactile Switches SEALED 10MM 130G

Tactile Switches SEALED 10MM 130G

Buy Now Datasheet
Switches - Tactile Switches GS10.00F130QP
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG2519-ND 1400-GS10.00F130QP GS10.00F130QP GS10.00F130QP
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.20mm x 7.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
30mm Non-Illuminated Selector Momentary and Maintained  Push Buttons - AS2-2PSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers