JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches
ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches .697X.897 RED LED
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JF Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15RP3CC | 2300-JF15RP3CC | JF15RP3CC-ND | JF15RP3CC | JF15RP3CC | 10X0216 |
| Product Name | Illuminated Ultra-Thin Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | ||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) |