C&K Components Tactile Switches - KSC201JLFS KSC201JLFS

Description
Manufacturer: C&K Components Win Source Part Number: 876429-KSC201JLFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 2266-KSC201JLFS, KSC201J LFS, 401-1756-6, Y31B01132FP LFS, 401-1756-2, *KSC201JLFS, 401-1756-1
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876429-KSC201JLFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 2266-KSC201JLFS, KSC201J LFS, 401-1756-6, Y31B01132FP LFS, 401-1756-2, *KSC201JLFS, 401-1756-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC201JLFS
876429-KSC201JLFS
Tactile Switches - KSC201JLFS 876429-KSC201JLFS
Manufacturer: C&K Components Win Source Part Number: 876429-KSC201JLFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 2266-KSC201JLFS, KSC201J LFS, 401-1756-6, Y31B01132FP LFS, 401-1756-2, *KSC201JLFS, 401-1756-1

Manufacturer: C&K Components
Win Source Part Number: 876429-KSC201JLFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 2266-KSC201JLFS, KSC201J LFS, 401-1756-6, Y31B01132FP LFS, 401-1756-2, *KSC201JLFS, 401-1756-1

Buy Now Datasheet
Switches - Tactile Switches - KSC201JLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC201JLFS
Switches - Tactile Switches KSC201JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC201JLFS
Tactile Switches KSC201JLFS
Tactile Switches Silvr 120Gf J-Lead

Tactile Switches Silvr 120Gf J-Lead

Buy Now Datasheet
Tactile Switches - KSC201JLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC201JLFS
Tactile Switches KSC201JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876429-KSC201JLFS KSC201JLFS KSC201JLFS KSC201JLFS
Product Name Tactile Switches - KSC201JLFS Switches - Tactile Switches Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.3 lbs (0.1223 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.3 lbs (0.1223 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1825955-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers