Panasonic Tactile Switches - EVQ-PSD02K EVQ-PSD02K

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037276-EVQ-PSD02K Packaging: Reel - TR Termination Style: J Lead Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 6.10mm x 4.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Family Name: EVQPS Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Alternative Parts (Cross-Reference): EVQPSC02K; EVQPNF04M; Introduction Date: December 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037276-EVQ-PSD02K Packaging: Reel - TR Termination Style: J Lead Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 6.10mm x 4.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Family Name: EVQPS Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Alternative Parts (Cross-Reference): EVQPSC02K; EVQPNF04M; Introduction Date: December 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQ-PSD02K - 1037276-EVQ-PSD02K - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVQ-PSD02K
1037276-EVQ-PSD02K
Tactile Switches - EVQ-PSD02K 1037276-EVQ-PSD02K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037276-EVQ-PSD02K Packaging: Reel - TR Termination Style: J Lead Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 6.10mm x 4.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Family Name: EVQPS Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Alternative Parts (Cross-Reference): EVQPSC02K; EVQPNF04M; Introduction Date: December 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics Quantity per package: 4k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037276-EVQ-PSD02K
Packaging: Reel - TR
Termination Style: J Lead
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 6.10mm x 4.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Family Name: EVQPS
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Alternative Parts (Cross-Reference): EVQPSC02K; EVQPNF04M;
Introduction Date: December 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics
Quantity per package: 4k pcs

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PSD02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PSD02K
Switches - Tactile Switches EVQ-PSD02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1037276-EVQ-PSD02K EVQ-PSD02K
Product Name Tactile Switches - EVQ-PSD02K Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-6-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1571636-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Pushbutton Switches - 360-EB2011G-H-J21A-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details