C&K Components Switches - Tactile Switches KMS221GPLFS

Description
Win Source Part Number: 967233-KMS221GPLFS Category: Switches>Tactile Switches Series: KMS Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel Ingress Protection: IP40 Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): KMS221GLFS; KSS221GLFS; KSR211GLFS; B3S-1002; B3S-1000; B3S-1100KMS221GP LFS; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-KMS221GPLFS,-Y2 8B22112FP,401-1614-6 ,401-1614-2,Y28B2211 2FP,KMS221GP,401-161 4-1,*KMS221GPLFS,-KM S221GPLFS,KMS221GP LFS,*KMS221GP,-Y28B2 2112FP-ND Base Product Number: KMS22
Request a Quote Datasheet
Description
Win Source Part Number: 967233-KMS221GPLFS Category: Switches>Tactile Switches Series: KMS Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel Ingress Protection: IP40 Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): KMS221GLFS; KSS221GLFS; KSR211GLFS; B3S-1002; B3S-1000; B3S-1100KMS221GP LFS; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-KMS221GPLFS,-Y2 8B22112FP,401-1614-6 ,401-1614-2,Y28B2211 2FP,KMS221GP,401-161 4-1,*KMS221GPLFS,-KM S221GPLFS,KMS221GP LFS,*KMS221GP,-Y28B2 2112FP-ND Base Product Number: KMS22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
967233-KMS221GPLFS
Switches - Tactile Switches 967233-KMS221GPLFS
Win Source Part Number: 967233-KMS221GPLFS Category: Switches>Tactile Switches Series: KMS Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel Ingress Protection: IP40 Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): KMS221GLFS; KSS221GLFS; KSR211GLFS; B3S-1002; B3S-1000; B3S-1100KMS221GP LFS; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-KMS221GPLFS,-Y2 8B22112FP,401-1614-6 ,401-1614-2,Y28B2211 2FP,KMS221GP,401-161 4-1,*KMS221GPLFS,-KM S221GPLFS,KMS221GP LFS,*KMS221GP,-Y28B2 2112FP-ND Base Product Number: KMS22

Win Source Part Number: 967233-KMS221GPLFS
Category: Switches>Tactile Switches
Series: KMS
Termination Style: Gull Wing
Features: Board Guide
Package: Tape & Reel
Ingress Protection: IP40
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): KMS221GLFS; KSS221GLFS; KSR211GLFS; B3S-1002; B3S-1000; B3S-1100KMS221GP LFS;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 2266-KMS221GPLFS,-Y28B22112FP,401-1614-6,401-1614-2,Y28B22112FP,KMS221GP,401-1614-1,*KMS221GPLFS,-KMS221GPLFS,KMS221GP LFS,*KMS221GP,-Y28B22112FP-ND
Base Product Number: KMS22

Buy Now Datasheet
Switches - Tactile Switches KMS221GPLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KMS221GPLFS
Tactile Switches KMS221GPLFS
Tactile Switches Switch Tact Mini 200 Gf Slv Gwing

Tactile Switches Switch Tact Mini 200 Gf Slv Gwing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 967233-KMS221GPLFS KMS221GPLFS KMS221GPLFS
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
R program - RDL - Illuminated pushbutton - RDLMGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details