C&K Components Tactile Switches KSA0V211LFT

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1818-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1818-ND
Tactile Switches 401-1818-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KSA0V211LFT
876412-KSA0V211LFT
Tactile Switches - KSA0V211LFT 876412-KSA0V211LFT
Manufacturer: C&K Components Win Source Part Number: 876412-KSA0V211LFT Series: KSA Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Discontinued at Digi-Key Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KSA0V211LFT, 401-1818, KSA0V211 LFT, Y33A21119FP LFT

Manufacturer: C&K Components
Win Source Part Number: 876412-KSA0V211LFT
Series: KSA
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Discontinued at Digi-Key
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: *KSA0V211LFT, 401-1818, KSA0V211 LFT, Y33A21119FP LFT

Buy Now Datasheet
Tactile Switches - KSA0V211LFT - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSA0V211LFT
Tactile Switches KSA0V211LFT
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Switches - Tactile Switches KSA0V211LFT
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1818-ND 876412-KSA0V211LFT KSA0V211LFT KSA0V211LFT
Product Name Tactile Switches Tactile Switches - KSA0V211LFT Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.00mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, 125Ma, Solder Lug; Product Range Schurter - 04F1085 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Tactile Switches - 2506469-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details