Win Source Part Number: 1212132-KMR211GLFS
Category: Switches>Tactile Switches
Series: KMR2
Termination Style: Gull Wing
Features: Grounding Pin
Package: Tape & Reel
Standard Package: 7,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 120gf
Mechanical Life: 200,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 1.90mm
Alternative Parts (Cross-Reference): KMR211G LFS; KMR211GLFS.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 401-1426-1,KMR211GTR
Base Product Number: KMR21
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches Micro Mini SMT Top Actuat Tact Switch
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1212132-KMR211GLFS | KMR211GLFS | KMR211GLFS | KMR211GLFS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.3 lbs (0.1200 kg) | 0.3 lbs (0.1200 kg) | 0.3 lbs (0.1223 kg) | |
| Max. Actuating Force | 0.3 lbs (0.1200 kg) | 0.3 lbs (0.1200 kg) | 0.3 lbs (0.1200 kg) | 0.3 lbs (0.1223 kg) |
| Switch Function | Off-Mom | Momentary Contact |