Panasonic Tactile Switches - EVP-AEBB2A EVP-AEBB2A

Description
Manufacturer: Panasonic Win Source Part Number: 918760-EVP-AEBB2A Series: EVPAE Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle Package: Reel - TR Mounting: Edge Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P15500CT, P15500DKR, EVPAEBB2A, P15500TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918760-EVP-AEBB2A Series: EVPAE Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle Package: Reel - TR Mounting: Edge Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P15500CT, P15500DKR, EVPAEBB2A, P15500TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AEBB2A
918760-EVP-AEBB2A
Tactile Switches - EVP-AEBB2A 918760-EVP-AEBB2A
Manufacturer: Panasonic Win Source Part Number: 918760-EVP-AEBB2A Series: EVPAE Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle Package: Reel - TR Mounting: Edge Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P15500CT, P15500DKR, EVPAEBB2A, P15500TR

Manufacturer: Panasonic
Win Source Part Number: 918760-EVP-AEBB2A
Series: EVPAE
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Package: Reel - TR
Mounting: Edge Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P15500CT, P15500DKR, EVPAEBB2A, P15500TR

Buy Now Datasheet
Switches - Tactile Switches - EVP-AEBB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVP-AEBB2A
Switches - Tactile Switches EVP-AEBB2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-AEBB2A
Tactile Switches EVP-AEBB2A
Tactile Switches Side Operational 1.6N 4.5x2.2mm Edge

Tactile Switches Side Operational 1.6N 4.5x2.2mm Edge

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.02A 15V - 590-EVP-AEBB2A - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.02A 15V
590-EVP-AEBB2A
SWITCH TACTILE SPST-NO 0.02A 15V 590-EVP-AEBB2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918760-EVP-AEBB2A EVP-AEBB2A EVP-AEBB2A 590-EVP-AEBB2A
Product Name Tactile Switches - EVP-AEBB2A Switches - Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.02A 15V
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers