C&K Components Switches - Tactile Switches KSC623JLFG

Description
Win Source Part Number: 1091640-KSC623JLFG Category: Switches>Tactile Switches Series: KSC Termination Style: J Lead Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 950 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.40mm Contact Rating @ Voltage: 0.01A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 170gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 125°C Actuator Height off PCB, Vertical: 7.70mm Alternative Parts (Cross-Reference): KSC921J LFS; KSC423J70SHLFG; KSC721JLFSKSC623J LFG; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KSC623J LFG,KSC623JLFG-ND,CK N10929-ND,*KSC623JLF G,Y31A23051FP LFG,CKN10929CT,CKN10 929TR,CKN10929DKR,CK N10929,2266-KSC623JL FG Base Product Number: KSC6
Request a Quote Datasheet
Description
Win Source Part Number: 1091640-KSC623JLFG Category: Switches>Tactile Switches Series: KSC Termination Style: J Lead Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 950 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.40mm Contact Rating @ Voltage: 0.01A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 170gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 125°C Actuator Height off PCB, Vertical: 7.70mm Alternative Parts (Cross-Reference): KSC921J LFS; KSC423J70SHLFG; KSC721JLFSKSC623J LFG; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KSC623J LFG,KSC623JLFG-ND,CK N10929-ND,*KSC623JLF G,Y31A23051FP LFG,CKN10929CT,CKN10 929TR,CKN10929DKR,CK N10929,2266-KSC623JL FG Base Product Number: KSC6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1091640-KSC623JLFG
Switches - Tactile Switches 1091640-KSC623JLFG
Win Source Part Number: 1091640-KSC623JLFG Category: Switches>Tactile Switches Series: KSC Termination Style: J Lead Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 950 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.40mm Contact Rating @ Voltage: 0.01A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 170gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 125°C Actuator Height off PCB, Vertical: 7.70mm Alternative Parts (Cross-Reference): KSC921J LFS; KSC423J70SHLFG; KSC721JLFSKSC623J LFG; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KSC623J LFG,KSC623JLFG-ND,CK N10929-ND,*KSC623JLF G,Y31A23051FP LFG,CKN10929CT,CKN10 929TR,CKN10929DKR,CK N10929,2266-KSC623JL FG Base Product Number: KSC6

Win Source Part Number: 1091640-KSC623JLFG
Category: Switches>Tactile Switches
Series: KSC
Termination Style: J Lead
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 950
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.40mm
Contact Rating @ Voltage: 0.01A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 170gf
Mechanical Life: 300,000 Cycles
Temperature Range - Operating: -40°C ~ 125°C
Actuator Height off PCB, Vertical: 7.70mm
Alternative Parts (Cross-Reference): KSC921J LFS; KSC423J70SHLFG; KSC721JLFSKSC623J LFG;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: KSC623J LFG,KSC623JLFG-ND,CKN10929-ND,*KSC623JLFG,Y31A23051FP LFG,CKN10929CT,CKN10929TR,CKN10929DKR,CKN10929,2266-KSC623JLFG
Base Product Number: KSC6

Buy Now Datasheet
Switches - Tactile Switches - KSC623JLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC623JLFG
Switches - Tactile Switches KSC623JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC623JLFG
Tactile Switches KSC623JLFG
Tactile Switches .2A 32VDC 7.7mm J bend, IP67

Tactile Switches .2A 32VDC 7.7mm J bend, IP67

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1091640-KSC623JLFG KSC623JLFG KSC623JLFG
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1700 kg) 0.4 lbs (0.1700 kg) 0.4 lbs (0.1835 kg)
Max. Actuating Force 0.4 lbs (0.1700 kg) 0.4 lbs (0.1700 kg) 0.4 lbs (0.1835 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15KP-6H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers