Panasonic Tactile Switches - EVP-AA002K EVP-AA002K

Description
Manufacturer: Panasonic Win Source Part Number: 871293-EVP-AA002K Series: EVPAA Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P13347STR, EVPAA002K, P13347SCT, P13347SDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871293-EVP-AA002K Series: EVPAA Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P13347STR, EVPAA002K, P13347SCT, P13347SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AA002K
871293-EVP-AA002K
Tactile Switches - EVP-AA002K 871293-EVP-AA002K
Manufacturer: Panasonic Win Source Part Number: 871293-EVP-AA002K Series: EVPAA Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P13347STR, EVPAA002K, P13347SCT, P13347SDKR

Manufacturer: Panasonic
Win Source Part Number: 871293-EVP-AA002K
Series: EVPAA
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P13347STR, EVPAA002K, P13347SCT, P13347SDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AA002K
Tactile Switches EVP-AA002K
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 1.0N

Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 1.0N

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic - 83T2734 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
83T2734
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic 83T2734
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic - 01X1629 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic
01X1629
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic 01X1629
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, FULL REEL; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, FULL REEL; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVP-AA002K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVP-AA002K
Switches - Tactile Switches EVP-AA002K
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871293-EVP-AA002K EVP-AA002K 83T2734 EVP-AA002K
Product Name Tactile Switches - EVP-AA002K Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead Surface Mount Technology; Surface Mount
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3465-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 1571610-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details