Tactile Switches 6.0x6.0x4mm 3.5N w/2 Term .25mm Trvl IP67
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVP-BD6C1A000 | EVP-BD6C1A000 |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | J Form Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.8 lbs (0.3568 kg) | 0.8 lbs (0.3499 kg) |
| Max. Actuating Force | 0.8 lbs (0.3568 kg) | 0.8 lbs (0.3499 kg) |