SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Switch Light Touch 6mm Square SMD
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-Q2U01W | EVQ-Q2U01W | 52W2528 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2600 kg) |
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2651 kg) |