Panasonic Tactile Switches - EVP-AA402W EVP-AA402W

Description
Manufacturer: Panasonic Win Source Part Number: 871294-EVP-AA402W Series: EVPAA Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: EVPAA402W, P13349STR, P13349SDKR, P13349SCT, Q6795015D
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871294-EVP-AA402W Series: EVPAA Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: EVPAA402W, P13349STR, P13349SDKR, P13349SCT, Q6795015D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AA402W
871294-EVP-AA402W
Tactile Switches - EVP-AA402W 871294-EVP-AA402W
Manufacturer: Panasonic Win Source Part Number: 871294-EVP-AA402W Series: EVPAA Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: EVPAA402W, P13349STR, P13349SDKR, P13349SCT, Q6795015D

Manufacturer: Panasonic
Win Source Part Number: 871294-EVP-AA402W
Series: EVPAA
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: EVPAA402W, P13349STR, P13349SDKR, P13349SCT, Q6795015D

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic - 01X1631 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic
01X1631
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic 01X1631
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, FULL REEL; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, FULL REEL; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AA402W
Tactile Switches EVP-AA402W
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 2.4N

Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 2.4N

Buy Now Datasheet
Switches - Tactile Switches - EVP-AA402W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVP-AA402W
Switches - Tactile Switches EVP-AA402W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871294-EVP-AA402W 01X1631 EVP-AA402W EVP-AA402W
Product Name Tactile Switches - EVP-AA402W Switch, Tactile, Spst-No, 20Ma, 15Vdc, Full Reel; Product Range Panasonic Tactile Switches Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2243 kg) 0.5 lbs (0.2400 kg)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details