Panasonic Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic EVQ-PAD04M

Description
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic - 52W2469 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
52W2469
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic 52W2469
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-PAD04M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PAD04M
Switches - Tactile Switches EVQ-PAD04M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 52W2469 EVQ-PAD04M
Product Name Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic Switches - Tactile Switches
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337229-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details