Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: TE Connectivity ALCOSWITCH Switches
Category: Switches -Tactile Switches
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Mounting Type: Surface Mount
Operating Force: 160gf
Operating Temperature: -35°C ~ 85°C
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST, 50MA, 24VDC, SMD, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-1757-2-ND | 450-1757-1-ND | 14H0923 | FSM2JSMATR | FSM2JSMATR | |
| Product Name | Tactile Switches | Tactile Switches | Switches -Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range Alcoswitch Te Connectivity | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |