C&K Components Tactile Switches - KSC241JLFS KSC241JLFS

Description
Manufacturer: C&K Win Source Part Number: 1193582-KSC241JLFS Packaging: Reel Termination Style: J Lead Mounting Style: SMD Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 300,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Portable Devices, Industrial, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1193582-KSC241JLFS Packaging: Reel Termination Style: J Lead Mounting Style: SMD Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 300,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Portable Devices, Industrial, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC241JLFS
1193582-KSC241JLFS
Tactile Switches - KSC241JLFS 1193582-KSC241JLFS
Manufacturer: C&K Win Source Part Number: 1193582-KSC241JLFS Packaging: Reel Termination Style: J Lead Mounting Style: SMD Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 300,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 3.50mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Portable Devices, Industrial, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC

Manufacturer: C&K
Win Source Part Number: 1193582-KSC241JLFS
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 300,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 3.50mm
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Portable Devices, Industrial, Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 32VDC

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSC241JLFS
Tactile Switches KSC241JLFS
Tactile Switches 1A 32VDC 3.5mm 3.5N J bend, IP67

Tactile Switches 1A 32VDC 3.5mm 3.5N J bend, IP67

Buy Now Datasheet
Switches - Tactile Switches - KSC241JLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC241JLFS
Switches - Tactile Switches KSC241JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Tactile Switches - KSC241JLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC241JLFS
Tactile Switches KSC241JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components - 95W3280 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components
95W3280
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components 95W3280
SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mmRoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1193582-KSC241JLFS KSC241JLFS KSC241JLFS KSC241JLFS 95W3280
Product Name Tactile Switches - KSC241JLFS Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.7 lbs (0.2957 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.7 lbs (0.2957 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Terminal Type J Form Lead J Lead Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2213819-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-5151 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers