Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switch SPST-NO Top Actuated Through Hole
Win Source Part Number: 1062455-FSM4JRT
Category: Switches>Tactile Switches
Series: FSMJRT
Termination Style: PC Pin
Package: Cut Tape (CT),Tape & Box (TB)
Actuator Material: Polyamide (PA66), Nylon 6/6
Standard Package: 20,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -35°C ~ 105°C
Actuator Height off PCB, Vertical: 5.00mm
Alternative Parts (Cross-Reference): FSM4JRT4-1437565-0; FSM4JRT.; FSM4JRT..;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-2038-1,450-2038-
Base Product Number: FSM4
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:FSMJRT Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPDT OFF(ON) RND STR T/H PB TACT SWITCH
| DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2038-3-ND | 450-2038-1-ND | 1062455-FSM4JRT | FSM4JRT | 14H0928 | FSM4JRT |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range Alcoswitch Te Connectivity | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |