Panasonic Tactile Switches EVQ-P2202M

Description
Tactile Switches 4.7x3.5mm SMD Light Touch Switch
Datasheet
Description
Tactile Switches 4.7x3.5mm SMD Light Touch Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2202M
Tactile Switches EVQ-P2202M
Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 83T2820 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
83T2820
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 83T2820
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Natural; Contact Configuration:SPST-N O; Contact Current Max:20mA; Contact Voltage DC Nom:15V RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Natural; Contact Configuration:SPST-NO; Contact Current Max:20mA; Contact Voltage DC Nom:15V RoHS Compliant: Yes

Supplier's Site
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 01X1656 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
01X1656
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 01X1656
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; IP Rating:-; Height:2.1mm RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; IP Rating:-; Height:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-P2202M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2202M
Switches - Tactile Switches EVQ-P2202M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P2202M 83T2820 01X1656 EVQ-P2202M
Product Name Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead Surface Mount Technology; Surface Mount
Features RoHS RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGR/BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1437565-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers