Manufacturer: C&K Components
Win Source Part Number: 922515-KSC221JLFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1758-6, KSC221J LFS, *KSC221JLFS, 401-1758-2, 401-1758-1, Y31B11132FP LFS
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches 1A 32VDC 3.5mm 2N J bend, IP67
不带 50mA 6.2mm 10MΩ 2N 32V 6.2mm 0.6mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 922515-KSC221JLFS | KSC221JLFS | KSC221JLFS | KSC221JLFS | KSC221JLFS | 95W3275 |
| Product Name | Tactile Switches - KSC221JLFS | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Off-Mom | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) | |||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.2039 kg) |