Manufacturer: C&K Components
Win Source Part Number: 852910-KMS231GPLFS
Series: KMS
Features: Tactile Switch
Package: Reel - TR
Family Name: KMS23
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: Y28B23112FP, KNS231GP LFS, -KMS231GPLFS, 401-1615-6, *KMS231GP LFS, *KMS231GPLFS, 401-1615-2, KMS231GP, 401-1615-1, 2266-KMS231GPLFS, *KMS231GP, KMS231GP LFS
Tactile Switches Switch Tact Mini 250 Gf Slv Gwing
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 50V
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 852910-KMS231GPLFS | KMS231GPLFS | KMS231GPLFS | KMS231GPLFS |
| Product Name | Tactile Switches - KMS231GPLFS | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing Lead | Gull Wing | ||
| Features | RoHS | |||
| Min. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | ||
| Max. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |