Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037275-EVQ-PLFA08
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 4.90mm x 4.90mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Actuator Height off PCB, Vertical: 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQPL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQPL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Tactile Switches Light Touch IP68 Super Thin Type SMD
SWITCH TACTILE SPST-NO 0.02A 15V
| Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1037275-EVQ-PLFA08 | 590-EVQ-PLFA08 | 83T2777 | EVQ-PLFA08 | EVQ-PLFA08 |
| Product Name | Tactile Switches - EVQ-PLFA08 | SWITCH TACTILE SPST-NO 0.02A 15V | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1630 kg) | 0.4 lbs (0.1630 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1630 kg) |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1630 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1630 kg) | |
| Switch Type | Tact Switch |