Panasonic Switches - Tactile Switches EVQ-PE105K

Description
Win Source Part Number: 1232946-EVQ-PE105K Category: Switches>Tactile Switches Series: EVQPE Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 50,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P13594SCT,P13594STR, EVQPE105K,P13594SDKR Base Product Number: EVQ-PE
Request a Quote Datasheet
Description
Win Source Part Number: 1232946-EVQ-PE105K Category: Switches>Tactile Switches Series: EVQPE Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 50,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P13594SCT,P13594STR, EVQPE105K,P13594SDKR Base Product Number: EVQ-PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1232946-EVQ-PE105K
Switches - Tactile Switches 1232946-EVQ-PE105K
Win Source Part Number: 1232946-EVQ-PE105K Category: Switches>Tactile Switches Series: EVQPE Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 50,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P13594SCT,P13594STR, EVQPE105K,P13594SDKR Base Product Number: EVQ-PE

Win Source Part Number: 1232946-EVQ-PE105K
Category: Switches>Tactile Switches
Series: EVQPE
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 50,000 Cycles
Temperature Range - Operating: -30°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P13594SCT,P13594STR,EVQPE105K,P13594SDKR
Base Product Number: EVQ-PE

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PE105K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PE105K
Switches - Tactile Switches EVQ-PE105K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PE105K
Tactile Switches EVQ-PE105K
Tactile Switches 6.0x3.5mm SMD Light Touch Switch

Tactile Switches 6.0x3.5mm SMD Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1232946-EVQ-PE105K EVQ-PE105K EVQ-PE105K
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers