Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACTILE SWITCH, 0.05A, 12VDC, TH, 160GF; Product Range:ITS Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches Rt. Angle thru-hole Red/ Grn LED, no cap
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10440-ND | 35AH0800 | ITS13FR1ST | ITS13FR1ST |
| Product Name | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, Th, 160Gf; Product Range C&k Components | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 7.00mm x 6.80mm |