Panasonic Tactile Switches - EVP-AEJB2A EVP-AEJB2A

Description
Manufacturer: Panasonic Win Source Part Number: 918761-EVP-AEJB2A Series: EVPAE Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle Package: Reel - TR Mounting: Edge Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.9031 Other Part Number: P17697TR, P17697CT, P17697DKR, EVPAEJB2A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918761-EVP-AEJB2A Series: EVPAE Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle Package: Reel - TR Mounting: Edge Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.9031 Other Part Number: P17697TR, P17697CT, P17697DKR, EVPAEJB2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AEJB2A
918761-EVP-AEJB2A
Tactile Switches - EVP-AEJB2A 918761-EVP-AEJB2A
Manufacturer: Panasonic Win Source Part Number: 918761-EVP-AEJB2A Series: EVPAE Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle Package: Reel - TR Mounting: Edge Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.9031 Other Part Number: P17697TR, P17697CT, P17697DKR, EVPAEJB2A

Manufacturer: Panasonic
Win Source Part Number: 918761-EVP-AEJB2A
Series: EVPAE
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Package: Reel - TR
Mounting: Edge Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.9031
Other Part Number: P17697TR, P17697CT, P17697DKR, EVPAEJB2A

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AEJB2A
Tactile Switches EVP-AEJB2A
Tactile Switches 4.5x2.2mm 3.5N 0.15mm Travel IP67

Tactile Switches 4.5x2.2mm 3.5N 0.15mm Travel IP67

Buy Now Datasheet
Switches - Tactile Switches - EVP-AEJB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVP-AEJB2A
Switches - Tactile Switches EVP-AEJB2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918761-EVP-AEJB2A EVP-AEJB2A EVP-AEJB2A
Product Name Tactile Switches - EVP-AEJB2A Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571563-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-975 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HBPE-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details