Panasonic Switches - Tactile Switches EVQ-Q2M02W

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-Q2M02W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2M02W
Switches - Tactile Switches EVQ-Q2M02W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2M02W
Tactile Switches EVQ-Q2M02W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-Q2M02W EVQ-Q2M02W
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1325 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4135C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 1977223-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers