E-Switch, Inc. Tactile Switches GSR6.34F130QP

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG2521-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2521-ND
Tactile Switches EG2521-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches 1400-GSR6.34F130QP
TACT

TACT

Supplier's Site
Switches - Tactile Switches GSR6.34F130QP
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site
Tactile Switches - GSR6.34F130QP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
GSR6.34F130QP
Tactile Switches GSR6.34F130QP
Tactile Switches SEALED 6.34MM PC PIN

Tactile Switches SEALED 6.34MM PC PIN

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG2521-ND 1400-GSR6.34F130QP GSR6.34F130QP GSR6.34F130QP
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 8.00mm x 8.54mm
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Tactile Switches - 486-3469-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers