Tactile Switches FLAT ACT 1NF 6x6x3.85mm
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PF004R | EVQ-PF004R | EVQ-PF004R |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Terminal Type | Solder Pin | PC Pin | |
| Features | RoHS | ||
| Min. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | |
| Max. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |