Tactile Switch SPST-NO Top Actuated Surface Mount
FSM1LPA=TACT SWITCH 6X6 MIL SM ROHS COMPLIANT: YES
Tactile Switches Tactile 6x6mm 260g
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-1139-ND | 14H0903 | FSM1LPA | FSM1LPA |
| Product Name | Tactile Switches | Fsm1Lpa=Tact Switch 6X6 Mil Sm Rohs Compliant Alcoswitch Te Connectivity | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm |